BINDER Inc. Industrial Circular Connectors 99-4218-00-07

Description
binder 99-4218-00-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-4218-00-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345218
Industrial Circular Connectors 7345218
binder 99-4218-00-07 Circular Connector

binder 99-4218-00-07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345218P
Industrial Circular Connectors 7345218P
binder 99-4218-00-07 Circular Connector

binder 99-4218-00-07 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder - 75R4475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder
75R4475
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder 75R4475
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
BINDER Components 99-4218-00-07

BINDER Components 99-4218-00-07

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345218 7345218P 75R4475
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EGA.1B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details