BINDER Inc. Circular Connector, Plug, 6+Pe, Cable; Product Range Binder 99-4217-300-07

Description
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6+Pe, Cable; Product Range Binder - 82AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6+Pe, Cable; Product Range Binder
82AC4405
Circular Connector, Plug, 6+Pe, Cable; Product Range Binder 82AC4405
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4405
Product Name Circular Connector, Plug, 6+Pe, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M4AE5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details