BINDER Inc. Industrial Circular Connectors 99-4217-14-07

Description
binder 99-4217-14-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-4217-14-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345202
Industrial Circular Connectors 7345202
binder 99-4217-14-07 Circular Connector

binder 99-4217-14-07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345202P
Industrial Circular Connectors 7345202P
binder 99-4217-14-07 Circular Connector

binder 99-4217-14-07 Circular Connector

Supplier's Site
Circular Conn, Plug, 7Pos, Cable; Product Range Binder - 75R4474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Binder
75R4474
Circular Conn, Plug, 7Pos, Cable; Product Range Binder 75R4474
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345202 7345202P 75R4474
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Plug, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details