BINDER Inc. Industrial Circular Connectors 99-4217-110-07

Description
binder 99-4217-110-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-4217-110-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345170
Industrial Circular Connectors 7345170
binder 99-4217-110-07 Circular Connector

binder 99-4217-110-07 Circular Connector

Supplier's Site
Circular Conn, Plug, 4Pos, Cable; Product Range Binder - 75R4473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Binder
75R4473
Circular Conn, Plug, 4Pos, Cable; Product Range Binder 75R4473
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345170 75R4473
Product Name Industrial Circular Connectors Circular Conn, Plug, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details