BINDER Inc. Circular Connector, Plug, 6+Pe, Cable; Product Range Binder 99-4201-300-07

Description
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6+Pe, Cable; Product Range Binder - 82AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6+Pe, Cable; Product Range Binder
82AC4403
Circular Connector, Plug, 6+Pe, Cable; Product Range Binder 82AC4403
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4403
Product Name Circular Connector, Plug, 6+Pe, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A111987-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
4 suppliers
Connector/Terminal/Pin - 90215383 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details