BINDER Inc. Sensor Conn, Rcpt, R/a, 8Pos, M12, Panel; Product Range Binder 99-3782-213-08

Description
SENSOR CONN, RCPT, R/A, 8POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, R/A, 8POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, R/a, 8Pos, M12, Panel; Product Range Binder - 82AC4402 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, R/a, 8Pos, M12, Panel; Product Range Binder
82AC4402
Sensor Conn, Rcpt, R/a, 8Pos, M12, Panel; Product Range Binder 82AC4402
SENSOR CONN, RCPT, R/A, 8POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

SENSOR CONN, RCPT, R/A, 8POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4402
Product Name Sensor Conn, Rcpt, R/a, 8Pos, M12, Panel; Product Range Binder
Mounting Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details