BINDER Inc. Sensor Conn, Rcpt, R/a, 4Pos, M12, Panel; Product Range Binder 99-3782-202-08

Description
SENSOR CONN, RCPT, R/A, 4POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, R/A, 4POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, R/a, 4Pos, M12, Panel; Product Range Binder - 82AC4401 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, R/a, 4Pos, M12, Panel; Product Range Binder
82AC4401
Sensor Conn, Rcpt, R/a, 4Pos, M12, Panel; Product Range Binder 82AC4401
SENSOR CONN, RCPT, R/A, 4POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

SENSOR CONN, RCPT, R/A, 4POS, M12, PANEL; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4401
Product Name Sensor Conn, Rcpt, R/a, 4Pos, M12, Panel; Product Range Binder
Mounting Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details