BINDER Inc. Sensor Conn, Rcpt, , 4Pos, M12, Pcb; Product Range Binder 99-3732-202-04

Description
SENSOR CONN, RCPT, , 4POS, M12, PCB; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, , 4POS, M12, PCB; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, , 4Pos, M12, Pcb; Product Range Binder - 82AC4400 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, , 4Pos, M12, Pcb; Product Range Binder
82AC4400
Sensor Conn, Rcpt, , 4Pos, M12, Pcb; Product Range Binder 82AC4400
SENSOR CONN, RCPT, , 4POS, M12, PCB; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, , 4POS, M12, PCB; Product Range:825/876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4400
Product Name Sensor Conn, Rcpt, , 4Pos, M12, Pcb; Product Range Binder
Mounting Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details