BINDER Inc. Industrial Circular Connectors 99-3412-282-03

Description
binder 99-3412-282-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-3412-282-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063152
Industrial Circular Connectors 7063152
binder 99-3412-282-03 Circular Connector

binder 99-3412-282-03 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, , 3Pos, M8, Panel; Product Range Binder - 82AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, , 3Pos, M8, Panel; Product Range Binder
82AC4667
Sensor Conn, Rcpt, , 3Pos, M8, Panel; Product Range Binder 82AC4667
SENSOR CONN, RCPT, , 3POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, , 3POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063152 82AC4667
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, , 3Pos, M8, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details