BINDER Inc. Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder 99-3391-282-04

Description
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder - 82AC4664 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder
82AC4664
Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder 82AC4664
SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, 4POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4664
Product Name Sensor Conn, Plug, 4Pos, M8, Panel; Product Range Binder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products