BINDER Inc. Sensor Conn, Plug, R/a, 4Pos, M8, Cable; Product Range Binder 99-3385-00-03

Description
SENSOR CONN, PLUG, R/A, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, PLUG, R/A, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Plug, R/a, 4Pos, M8, Cable; Product Range Binder - 82AC4392 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, R/a, 4Pos, M8, Cable; Product Range Binder
82AC4392
Sensor Conn, Plug, R/a, 4Pos, M8, Cable; Product Range Binder 82AC4392
SENSOR CONN, PLUG, R/A, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, R/A, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4392
Product Name Sensor Conn, Plug, R/a, 4Pos, M8, Cable; Product Range Binder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers