BINDER Inc. Industrial Circular Connectors 99-3383-100-04

Description
binder 99-3383-100-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-3383-100-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063001
Industrial Circular Connectors 7063001
binder 99-3383-100-04 Circular Connector

binder 99-3383-100-04 Circular Connector

Supplier's Site
Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder - 82AC4389 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder
82AC4389
Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder 82AC4389
SENSOR CONN, PLUG, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063001 82AC4389
Product Name Industrial Circular Connectors Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data