BINDER Inc. Connector/Terminal/Pin 99-3379-550-03

Description
SENSOR CONN, PLUG, 3POS, M8, CABLE, PRODUCT RANGE:768 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:PLUG, NO. OF CONTACTS:3CONTACTS, SENSOR CONTACT TYPE:IDC / IDT PIN, SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT, IP / NEMA RATING:IP67,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SENSOR CONN, PLUG, 3POS, M8, CABLE, PRODUCT RANGE:768 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:PLUG, NO. OF CONTACTS:3CONTACTS, SENSOR CONTACT TYPE:IDC / IDT PIN, SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT, IP / NEMA RATING:IP67,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 107750716 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
107750716
Connector/Terminal/Pin 107750716
SENSOR CONN, PLUG, 3POS, M8, CABLE, PRODUCT RANGE:768 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:PLUG, NO. OF CONTACTS:3CONTACTS, SENSOR CONTACT TYPE:IDC / IDT PIN, SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT, IP / NEMA RATING:IP67,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONN, PLUG, 3POS, M8, CABLE, PRODUCT RANGE:768 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:PLUG, NO. OF CONTACTS:3CONTACTS, SENSOR CONTACT TYPE:IDC / IDT PIN, SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT, IP / NEMA RATING:IP67,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder - 82AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder
82AC4388
Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder 82AC4388
SENSOR CONN, PLUG, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

SENSOR CONN, PLUG, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 107750716 82AC4388
Product Name Connector/Terminal/Pin Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details