BINDER Inc. Industrial Circular Connectors 99-3379-110-03

Description
binder 99-3379-110-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-3379-110-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8072851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8072851
Industrial Circular Connectors 8072851
binder 99-3379-110-03 Circular Connector

binder 99-3379-110-03 Circular Connector

Supplier's Site
Sensor Conn, Plug, R/a, 3Pos, M8, Cable; Product Range Binder - 82AC4386 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, R/a, 3Pos, M8, Cable; Product Range Binder
82AC4386
Sensor Conn, Plug, R/a, 3Pos, M8, Cable; Product Range Binder 82AC4386
SENSOR CONN, PLUG, R/A, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, R/A, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8072851 82AC4386
Product Name Industrial Circular Connectors Sensor Conn, Plug, R/a, 3Pos, M8, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0185-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details