BINDER Inc. Sensor Conn, Rcpt, 4Pos, M8, Cable; Product Range Binder 99-3376-550-04

Description
SENSOR CONN, RCPT, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, 4Pos, M8, Cable; Product Range Binder - 82AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, M8, Cable; Product Range Binder
82AC4385
Sensor Conn, Rcpt, 4Pos, M8, Cable; Product Range Binder 82AC4385
SENSOR CONN, RCPT, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4385
Product Name Sensor Conn, Rcpt, 4Pos, M8, Cable; Product Range Binder
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details