BINDER Inc. Industrial Circular Connectors 99-3362-100-04

Description
binder 99-3362-100-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-3362-100-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063058
Industrial Circular Connectors 7063058
binder 99-3362-100-04 Circular Connector

binder 99-3362-100-04 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, , 4Pos, M8, Cable; Product Range Binder - 82AC4381 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, , 4Pos, M8, Cable; Product Range Binder
82AC4381
Sensor Conn, Rcpt, , 4Pos, M8, Cable; Product Range Binder 82AC4381
SENSOR CONN, RCPT, , 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, , 4POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063058 82AC4381
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, , 4Pos, M8, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers