SENSOR CONN, PLUG, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4380 |
| Product Name | Sensor Conn, Plug, 3Pos, M8, Cable; Product Range Binder |
| Gender | Male / Plug |