BINDER Inc. Industrial Circular Connectors 99-3360-00-03

Description
binder 99-3360-00-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-3360-00-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063042
Industrial Circular Connectors 7063042
binder 99-3360-00-03 Circular Connector

binder 99-3360-00-03 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, , 3Pos, M8, Cable; Product Range Binder - 82AC4653 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, , 3Pos, M8, Cable; Product Range Binder
82AC4653
Sensor Conn, Rcpt, , 3Pos, M8, Cable; Product Range Binder 82AC4653
SENSOR CONN, RCPT, , 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, , 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063042 82AC4653
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, , 3Pos, M8, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details