BINDER Inc. Industrial Circular Connectors 99-1487-812-08

Description
binder 99-1487-812-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-1487-812-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067505
Industrial Circular Connectors 7067505
binder 99-1487-812-08 Circular Connector

binder 99-1487-812-08 Circular Connector

Supplier's Site
Circular Connector, Plug, 8 Position, Cable; Product Range Binder - 75R4459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Binder
75R4459
Circular Connector, Plug, 8 Position, Cable; Product Range Binder 75R4459
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:763 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Metal Body; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:763 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Metal Body; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067505 75R4459
Product Name Industrial Circular Connectors Circular Connector, Plug, 8 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details