BINDER Inc. Industrial Circular Connectors 99-1437-814-05

Description
binder 99-1437-814-05 Circular Connector
Request a Quote
Description
binder 99-1437-814-05 Circular Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067491
Industrial Circular Connectors 7067491
binder 99-1437-814-05 Circular Connector

binder 99-1437-814-05 Circular Connector

Supplier's Site
Circular Conn, Plug, 5Pos, Cable; Product Range Binder - 75R4455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Cable; Product Range Binder
75R4455
Circular Conn, Plug, 5Pos, Cable; Product Range Binder 75R4455
CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:763 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:763 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067491 75R4455
Product Name Industrial Circular Connectors Circular Conn, Plug, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details