BINDER Inc. Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder 99-1430-812-04

Description
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder - 82AC4375 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder
82AC4375
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder 82AC4375
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 51333526 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
51333526
Connector/Terminal/Pin 51333526
SENSOR CONNECTOR, RCPT, 4POS, M12, CABLE; PRODUCT RANGE:713 SERIES; SENSOR CONNECTOR SIZE:M12; GENDER:RECEPTACLE; NO. OF CONTACTS:4CONTACTS; SENSOR CONTACT TYPE:SCREW SOCKET; SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT; IP / NEMA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, RCPT, 4POS, M12, CABLE; PRODUCT RANGE:713 SERIES; SENSOR CONNECTOR SIZE:M12; GENDER:RECEPTACLE; NO. OF CONTACTS:4CONTACTS; SENSOR CONTACT TYPE:SCREW SOCKET; SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT; IP / NEMA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC4375 51333526
Product Name Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder Connector/Terminal/Pin
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) Receptacle - 888D-F4AE1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers