CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:710 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23M9593 |
| Product Name | Circular Connector, Receptacle, 2 Position, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |