BINDER Inc. Industrial Circular Connectors 99-0771-001-08

Description
binder 99-0771-001-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-0771-001-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7989830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7989830
Industrial Circular Connectors 7989830
binder 99-0771-001-08 Circular Connector

binder 99-0771-001-08 Circular Connector

Supplier's Site
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder - 77Y8458 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
77Y8458
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder 77Y8458
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:NCC 770 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:NCC 770 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7989830 77Y8458
Product Name Industrial Circular Connectors Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Assemblies - CKB.M19.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details