BINDER Inc. Industrial Circular Connectors 99-0771-000-08

Description
binder 99-0771-000-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-0771-000-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7989837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7989837
Industrial Circular Connectors 7989837
binder 99-0771-000-08 Circular Connector

binder 99-0771-000-08 Circular Connector

Supplier's Site
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder - 77Y8457 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
77Y8457
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder 77Y8457
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:NCC 770 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:NCC 770 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7989837 77Y8457
Product Name Industrial Circular Connectors Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-09-2-Z-WR5-09-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-M8AC8-4N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details