BINDER Inc. Industrial Circular Connectors 99-0630-19-04

Description
binder 99-0630-19-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0630-19-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8072918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8072918
Industrial Circular Connectors 8072918
binder 99-0630-19-04 Circular Connector

binder 99-0630-19-04 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder - 82AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder
82AC4365
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder 82AC4365
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:813 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:813 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8072918 82AC4365
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details