BINDER Inc. Industrial Circular Connectors 99-0620-00-06

Description
binder 99-0620-00-06 Circular Connector
Request a Quote Datasheet
Description
binder 99-0620-00-06 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4503913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4503913
Industrial Circular Connectors 4503913
binder 99-0620-00-06 Circular Connector

binder 99-0620-00-06 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder - 82AC4363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder
82AC4363
Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder 82AC4363
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:678 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:678 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4503913 82AC4363
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers