BINDER Inc. Industrial Circular Connectors 99-0487-12-08

Description
binder 99-0487-12-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-0487-12-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067476
Industrial Circular Connectors 7067476
binder 99-0487-12-08 Circular Connector

binder 99-0487-12-08 Circular Connector

Supplier's Site
Circular Connector, Plug, 8 Position, Cable; Product Range Binder - 74R7810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Binder
74R7810
Circular Connector, Plug, 8 Position, Cable; Product Range Binder 74R7810
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:763 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:763 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067476 74R7810
Product Name Industrial Circular Connectors Circular Connector, Plug, 8 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details