BINDER Inc. Industrial Circular Connectors 99-0486-12-08

Description
binder 99-0486-12-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-0486-12-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067546
Industrial Circular Connectors 7067546
binder 99-0486-12-08 Circular Connector

binder 99-0486-12-08 Circular Connector

Supplier's Site
Circular Connector, Receptacle, 8 Position, Receptacle; Product Range Binder - 75R4441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Receptacle; Product Range Binder
75R4441
Circular Connector, Receptacle, 8 Position, Receptacle; Product Range Binder 75R4441
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, RECEPTACLE; Product Range:713 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Screw Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, RECEPTACLE; Product Range:713 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Screw Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067546 75R4441
Product Name Industrial Circular Connectors Circular Connector, Receptacle, 8 Position, Receptacle; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details