BINDER Inc. Industrial Circular Connectors 99-0437-19-05

Description
binder 99-0437-19-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-0437-19-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8072873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8072873
Industrial Circular Connectors 8072873
binder 99-0437-19-05 Circular Connector

binder 99-0437-19-05 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1902486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1902486
Industrial Circular Connectors 1902486
binder 99-0437-19-05 Circular Connector

binder 99-0437-19-05 Circular Connector

Supplier's Site
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder - 82AC4356 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder
82AC4356
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder 82AC4356
SENSOR CONN, PLUG, 5POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 5POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8072873 82AC4356
Product Name Industrial Circular Connectors Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details