BINDER Inc. Industrial Circular Connectors 99-0437-14-05

Description
binder 99-0437-14-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-0437-14-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067350
Industrial Circular Connectors 7067350
binder 99-0437-14-05 Circular Connector

binder 99-0437-14-05 Circular Connector

Supplier's Site
Connector/Terminal/Pin - 24624267 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24624267
Connector/Terminal/Pin 24624267
CIRCULAR CONN, PLUG, 5POS, CABLE, PRODUCT RANGE:763 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:-, CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE) BODYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, PLUG, 5POS, CABLE, PRODUCT RANGE:763 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:-, CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE) BODYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Conn, Plug, 5Pos, Cable; Product Range Binder - 35M2622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Cable; Product Range Binder
35M2622
Circular Conn, Plug, 5Pos, Cable; Product Range Binder 35M2622
CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:763 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) BodyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:763 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7067350 24624267 35M2622
Product Name Industrial Circular Connectors Connector/Terminal/Pin Circular Conn, Plug, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - N230A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details