BINDER Inc. Industrial Circular Connectors 99-0437-12-05

Description
binder 99-0437-12-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-0437-12-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067369
Industrial Circular Connectors 7067369
binder 99-0437-12-05 Circular Connector

binder 99-0437-12-05 Circular Connector

Supplier's Site
Connector/Terminal/Pin - 107738445 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
107738445
Connector/Terminal/Pin 107738445
SENSOR CONN, PLUG, 5POS, M12, CABLE, MALE. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONN, PLUG, 5POS, M12, CABLE, MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder - 82AC4353 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder
82AC4353
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder 82AC4353
SENSOR CONN, PLUG, 5POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 5POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7067369 107738445 82AC4353
Product Name Industrial Circular Connectors Connector/Terminal/Pin Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details