BINDER Inc. Industrial Circular Connectors 99-0436-52-05

Description
binder 99-0436-52-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-0436-52-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067397
Industrial Circular Connectors 7067397
binder 99-0436-52-05 Circular Connector

binder 99-0436-52-05 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, R/a, 5Pos, M12, Cable; Product Range Binder - 82AC4352 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, R/a, 5Pos, M12, Cable; Product Range Binder
82AC4352
Sensor Conn, Rcpt, R/a, 5Pos, M12, Cable; Product Range Binder 82AC4352
SENSOR CONN, RCPT, R/A, 5POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / RoHS Compliant: Yes

SENSOR CONN, RCPT, R/A, 5POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067397 82AC4352
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, R/a, 5Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details