BINDER Inc. Industrial Circular Connectors 99-0433-500-05

Description
binder 99-0433-500-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-0433-500-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8072882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8072882
Industrial Circular Connectors 8072882
binder 99-0433-500-05 Circular Connector

binder 99-0433-500-05 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1902488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1902488
Industrial Circular Connectors 1902488
binder 99-0433-500-05 Circular Connector

binder 99-0433-500-05 Circular Connector

Supplier's Site
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder - 82AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder
82AC4348
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder 82AC4348
SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8072882 82AC4348
Product Name Industrial Circular Connectors Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details