BINDER Inc. Industrial Circular Connectors 99-0430-19-04

Description
binder 99-0430-19-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0430-19-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8072867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8072867
Industrial Circular Connectors 8072867
binder 99-0430-19-04 Circular Connector

binder 99-0430-19-04 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, 3Pos, M12, Cable; Product Range Binder - 82AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 3Pos, M12, Cable; Product Range Binder
82AC4343
Sensor Conn, Rcpt, 3Pos, M12, Cable; Product Range Binder 82AC4343
SENSOR CONN, RCPT, 3POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, 3POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8072867 82AC4343
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, 3Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details