binder 99-0430-158-04 Circular Connector
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 7067549 | 82AC4342 |
| Product Name | Industrial Circular Connectors | Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | |
| Geometry | Straight; Straight |