BINDER Inc. Industrial Circular Connectors 99-0430-12-04

Description
binder 99-0430-12-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0430-12-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067362
Industrial Circular Connectors 7067362
binder 99-0430-12-04 Circular Connector

binder 99-0430-12-04 Circular Connector

Supplier's Site
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder - 82AC4341 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder
82AC4341
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder 82AC4341
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067362 82AC4341
Product Name Industrial Circular Connectors Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers