SENSOR CONN, PLUG, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP69K; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4340 |
| Product Name | Sensor Conn, Plug, 4Pos, M12, Cable; Product Range Binder |
| Gender | Male / Plug |