BINDER Inc. Industrial Circular Connectors 99-0429-314-04

Description
binder 99-0429-314-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0429-314-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067467
Industrial Circular Connectors 7067467
binder 99-0429-314-04 Circular Connector

binder 99-0429-314-04 Circular Connector

Supplier's Site
Sensor Conn, Plug, 4Pos, M12, Cable; Product Range Binder - 82AC4339 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 4Pos, M12, Cable; Product Range Binder
82AC4339
Sensor Conn, Plug, 4Pos, M12, Cable; Product Range Binder 82AC4339
SENSOR CONN, PLUG, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 4POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067467 82AC4339
Product Name Industrial Circular Connectors Sensor Conn, Plug, 4Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details