BINDER Inc. Industrial Circular Connectors 99-0429-12-04

Description
binder 99-0429-12-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0429-12-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7067356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7067356
Industrial Circular Connectors 7067356
binder 99-0429-12-04 Circular Connector

binder 99-0429-12-04 Circular Connector

Supplier's Site
Sensor Conn, Plug, 12Pos, M12, Cable; Product Range Binder - 82AC4334 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 12Pos, M12, Cable; Product Range Binder
82AC4334
Sensor Conn, Plug, 12Pos, M12, Cable; Product Range Binder 82AC4334
SENSOR CONN, PLUG, 12POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 12POS, M12, CABLE; Product Range:713 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7067356 82AC4334
Product Name Industrial Circular Connectors Sensor Conn, Plug, 12Pos, M12, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers