BINDER Inc. Circular Connector, Plug, 8 Position, Cable; Product Range Binder 99 0425 00 08

Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:712 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:712 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Position, Cable; Product Range Binder - 26M7976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Binder
26M7976
Circular Connector, Plug, 8 Position, Cable; Product Range Binder 26M7976
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:712 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:712 Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7976
Product Name Circular Connector, Plug, 8 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details