BINDER Inc. Industrial Circular Connectors 99-0422-75-07

Description
binder 99-0422-75-07 Circular Connector
Request a Quote
Description
binder 99-0422-75-07 Circular Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Right Angle Cable Receptacle, part number 82AC4329, belongs to the 712 Series and features seven contacts. It utilizes a solder socket type for connections and has a threaded coupling style. The connector is designed to meet IP67 protection standards, ensuring resistance to dust and water ingress. It supports a rated voltage of 125 V and a rated current of up to 4 A at 40 °C. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. The connector's mechanical lifespan exceeds 500 mating cycles, and it is constructed from materials such as brass with gold plating for the contacts and PBT for the contact body. This product is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Right Angle Cable Receptacle, part number 82AC4329, belongs to the 712 Series and features seven contacts. It utilizes a solder socket type for connections and has a threaded coupling style. The connector is designed to meet IP67 protection standards, ensuring resistance to dust and water ingress. It supports a rated voltage of 125 V and a rated current of up to 4 A at 40 °C. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. The connector's mechanical lifespan exceeds 500 mating cycles, and it is constructed from materials such as brass with gold plating for the contacts and PBT for the contact body. This product is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345723
Industrial Circular Connectors 7345723
binder 99-0422-75-07 Circular Connector

binder 99-0422-75-07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345723P
Industrial Circular Connectors 7345723P
binder 99-0422-75-07 Circular Connector

binder 99-0422-75-07 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 7Pos, Cable; Product Range Binder - 82AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 7Pos, Cable; Product Range Binder
82AC4329
Circular Conn, Rcpt, R/a, 7Pos, Cable; Product Range Binder 82AC4329
CIRCULAR CONN, RCPT, R/A, 7POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 7POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345723 7345723P 82AC4329
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Rcpt, R/a, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details