BINDER Inc. Industrial Circular Connectors 99-0421-75-07

Description
binder 99-0421-75-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-0421-75-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345603
Industrial Circular Connectors 7345603
binder 99-0421-75-07 Circular Connector

binder 99-0421-75-07 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder - 82AC4327 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder
82AC4327
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder 82AC4327
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345603 82AC4327
Product Name Industrial Circular Connectors Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details