BINDER Inc. Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder 99-0414-10-05

Description
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder - 82AC4324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
82AC4324
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder 82AC4324
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4324
Product Name Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data