CIRCULAR CONN, RCPT, R/A, 4POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4322 |
| Product Name | Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |