BINDER Inc. Industrial Circular Connectors 99-0410-70-04

Description
binder 99-0410-70-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0410-70-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345656
Industrial Circular Connectors 7345656
binder 99-0410-70-04 Circular Connector

binder 99-0410-70-04 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder - 82AC4321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder
82AC4321
Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder 82AC4321
CIRCULAR CONN, RCPT, R/A, 4POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 4POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345656 82AC4321
Product Name Industrial Circular Connectors Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers