BINDER Inc. Industrial Circular Connectors 99-0409-10-04

Description
binder 99-0409-10-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-0409-10-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345568P
Industrial Circular Connectors 7345568P
binder 99-0409-10-04 Circular Connector

binder 99-0409-10-04 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345568
Industrial Circular Connectors 7345568
binder 99-0409-10-04 Circular Connector

binder 99-0409-10-04 Circular Connector

Supplier's Site
Circular Connector, Plug, 4Pos, Cable; Product Range Binder - 64AH9918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Binder
64AH9918
Circular Connector, Plug, 4Pos, Cable; Product Range Binder 64AH9918
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345568P 7345568 64AH9918
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Plug, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details