BINDER Inc. Connector/Terminal/Pin 99 0406 70 03

Description
CIRCULAR CONN, RCPT, 3POS, CABLE, PRODUCT RANGE:712 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCULAR CONN, RCPT, 3POS, CABLE, PRODUCT RANGE:712 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 38162002 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38162002
Connector/Terminal/Pin 38162002
CIRCULAR CONN, RCPT, 3POS, CABLE, PRODUCT RANGE:712 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, 3POS, CABLE, PRODUCT RANGE:712 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Conn, Rcpt, 3Pos, Cable; Product Range Binder - 26M7969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable; Product Range Binder
26M7969
Circular Conn, Rcpt, 3Pos, Cable; Product Range Binder 26M7969
CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38162002 26M7969
Product Name Connector/Terminal/Pin Circular Conn, Rcpt, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers