BINDER Inc. Industrial Circular Connectors 99-0171-106-08

Description
binder 99-0171-106-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-0171-106-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345906
Industrial Circular Connectors 7345906
binder 99-0171-106-08 Circular Connector

binder 99-0171-106-08 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder - 82AC4313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder
82AC4313
Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder 82AC4313
CIRCULAR CONN, PLUG, R/A, 8POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 8POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345906 82AC4313
Product Name Industrial Circular Connectors Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Free Hanging, Panel Mount - 2262-A25203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details