BINDER Inc. Industrial Circular Connectors 99-0130-75-12

Description
binder 99-0130-75-12 Circular Connector
Request a Quote Datasheet
Description
binder 99-0130-75-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345931
Industrial Circular Connectors 7345931
binder 99-0130-75-12 Circular Connector

binder 99-0130-75-12 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder - 82AC4312 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder
82AC4312
Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder 82AC4312
CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345931 82AC4312
Product Name Industrial Circular Connectors Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details