BINDER Inc. Industrial Circular Connectors 99-0129-75-12

Description
binder 99-0129-75-12 Circular Connector
Request a Quote Datasheet
Description
binder 99-0129-75-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345909P
Industrial Circular Connectors 7345909P
binder 99-0129-75-12 Circular Connector

binder 99-0129-75-12 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345909
Industrial Circular Connectors 7345909
binder 99-0129-75-12 Circular Connector

binder 99-0129-75-12 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder - 82AC4311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder
82AC4311
Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder 82AC4311
CIRCULAR CONN, PLUG, R/A, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345909P 7345909 82AC4311
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details